EN
  • EN
  • DE

D6553BS1ZPHR

Part No D6553BS1ZPHR
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147229-D6553BS1ZPHR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D6553BS1ZPHR CAD Model

Description

The Texas Instruments D6553BS1ZPHR is a cutting-edge semiconductor device designed to cater to a wide range of applications in the electronics industry. This high-performance product is a testament to Texas Instruments' commitment to innovation and quality in integrated circuit technology.

Key Features

  • Advanced Technology: Built on Texas Instruments' state-of-the-art semiconductor process, the D6553BS1ZPHR offers exceptional performance and reliability.
  • High Efficiency: This device is engineered for optimal power management, ensuring high efficiency in power-sensitive applications.
  • Compact Design: Its small form factor makes it ideal for use in space-constrained environments, allowing for more compact and streamlined product designs.
  • Robustness: The D6553BS1ZPHR is designed to withstand harsh conditions, making it suitable for industrial and automotive applications that require rugged performance.

Applications

The versatility of the D6553BS1ZPHR allows it to be used across various sectors, including:

  • Consumer Electronics: Ideal for smartphones, tablets, and other portable devices where power efficiency is critical.
  • Automotive Systems: Can be integrated into automotive electronics, providing reliable performance under demanding conditions.
  • Industrial Automation: Suitable for use in automated control systems, sensors, and other industrial applications.

Technical Specifications

With precise engineering, the D6553BS1ZPHR boasts the following technical specifications:

  • Voltage range, frequency, and power handling tailored to meet the needs of advanced electronic circuits.
  • Compatibility with a variety of microcontrollers and processors for seamless integration.
  • Support for multiple communication protocols to ensure interoperability in complex systems.

In summary, the Texas Instruments D6553BS1ZPHR is an exceptional component that offers a blend of performance, efficiency, and versatility. It stands as an ideal choice for designers and engineers looking to push the boundaries of what's possible in their electronic products.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess