EN
  • EN
  • DE

EL2501S(L)(TU)-G

Part No EL2501S(L)(TU)-G
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964253-EL2501S(L)(TU)-G
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL2501S(L)(TU)-G CAD Model

Description

The EL2501S(L)(TU)-G is a high-speed transistor optocoupler manufactured by Everlight Electronics. It's designed to provide electrical isolation between circuits while allowing signal transfer. It's commonly used in various industrial and electronic applications where isolation and signal integrity are crucial.

Applications

  • Industrial Control Systems: Used to isolate sensitive control circuitry from high-voltage power circuits.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control Circuits: Protects microcontrollers and other control components from voltage spikes and noise in motor drive systems.
  • Data Communication Systems: Isolates data lines to prevent ground loops and improve signal integrity.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.

Features

  • High Isolation Voltage: Offers a high isolation voltage to protect circuits from voltage transients and surges.
  • High-Speed Switching: Provides fast switching speeds for efficient signal transfer.
  • Current Transfer Ratio (CTR): High CTR ensures efficient signal transfer with minimal current loss.
  • Compact Package: Available in a compact package for space-saving designs.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.
  • Low Input Current: Requires low input current for efficient operation.
  • High Collector-Emitter Voltage: Supports high collector-emitter voltage for versatile applications.

Benefits

  • Electrical Isolation: Provides critical electrical isolation to protect sensitive circuits from high voltages and transients.
  • Improved Signal Integrity: Prevents ground loops and noise, resulting in cleaner and more reliable signals.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Reliable Performance: Ensures consistent and reliable signal transfer in various operating conditions.
  • Simplified System Design: Reduces the complexity of system design by providing a simple and effective isolation solution.
  • Cost-Effective Solution: Offers a high-performance isolation solution at a competitive price.

Additional Details

The EL2501S(L)(TU)-G features a transistor output and is typically available in a DIP or SMD package. Specific details about isolation voltage, CTR range, and switching speeds are available in Everlight's datasheets. It is crucial to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess