EN
  • EN
  • DE

EUP9306

Part No EUP9306
Manufacturer Eutech Microelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN8
Manufacturer Eutech Microelectronics
Manufacturer Homepage www.eutechmicro.com
Win Source Part Number 753155-EUP9306
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EUP9306 CAD Model

Description

The EUP9306 is a high-efficiency synchronous buck converter designed by Eutech Microelectronics. This converter efficiently steps down voltage, making it suitable for powering various electronic devices.

Applications:

  • Portable devices (e.g., smartphones, tablets)
  • Power banks
  • Solid-state drives (SSDs)
  • Network devices
  • Point-of-load regulation
  • Battery-powered equipment

Features:

  • High efficiency: Minimizes power loss and extends battery life.
  • Wide input voltage range: Supports a variety of power sources.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Overcurrent protection: Protects the converter and load from damage.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • Thermal shutdown protection: Protects the converter from overheating.

Benefits:

  • Longer battery life: Improves the runtime of battery-powered devices.
  • Reduced heat dissipation: Minimizes thermal stress on components.
  • Improved system reliability: Protects the system from voltage fluctuations and overloads.
  • Simplified design: Requires minimal external components.
  • Compact size: Allows for integration into small electronic devices.

Additional Details:

The EUP9306 buck converter utilizes synchronous rectification, which replaces the Schottky diode found in traditional buck converters with a MOSFET, resulting in higher efficiency. Key parameters include the input voltage range, output voltage range, maximum output current, switching frequency, and efficiency. The datasheet provides detailed information about the device's electrical characteristics, application circuit, and package dimensions. The EUP9306 is typically used in applications where high efficiency and compact size are critical requirements.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess