EN
  • EN
  • DE

BCM4342EKFBG

Part No BCM4342EKFBG
Manufacturer Broadcom Limited
Catalog Miscellaneous
Description SINGLE CHIP 802.11N PCIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729959-BCM4342EKFBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM4342EKFBG CAD Model

Description

The BCM4342EKFBG is a single-chip combo solution from Broadcom Limited that integrates IEEE 802.11 a/b/g/n Wi-Fi, Bluetooth 4.0 + HS, and FM radio receiver functionalities. This highly integrated chip is designed for mobile and embedded devices, providing comprehensive wireless connectivity in a compact and power-efficient package.

Applications:

  • Smartphones: Integrated into smartphones for Wi-Fi, Bluetooth, and FM radio capabilities.
  • Tablets: Used in tablets for wireless connectivity and FM radio functionality.
  • Portable Media Players: Employed in portable media players for Wi-Fi, Bluetooth, and FM radio.
  • Wearable Devices: Found in smartwatches and fitness trackers for wireless connectivity.
  • Embedded Systems: Integrated into various embedded systems requiring Wi-Fi, Bluetooth, and FM radio.

Features:

  • Wi-Fi 802.11 a/b/g/n: Supports Wi-Fi standards for wireless internet connectivity.
  • Bluetooth 4.0 + HS: Integrates Bluetooth 4.0 with high-speed (HS) capabilities for wireless communication.
  • FM Radio Receiver: Includes an FM radio receiver for listening to FM broadcasts.
  • Single-Chip Solution: Combines multiple wireless functionalities into a single chip.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.

Benefits:

  • Comprehensive Wireless Connectivity: Provides Wi-Fi, Bluetooth, and FM radio functionalities in a single chip.
  • Simplified Design: Reduces the complexity of the wireless system design.
  • Reduced Component Count: Lowers the number of external components required, saving board space and cost.
  • Lower Power Consumption: Minimizes power consumption, extending battery life.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.

Additional Details:

The BCM4342EKFBG typically operates with a supply voltage of 3.3 V. It is available in a compact BGA package. The specific data rates, range, and power consumption values can be found in the Broadcom datasheet for this part. This combo chip is designed for optimal performance in demanding wireless communication environments, offering excellent stability and reliability for long-term operation. It supports various security protocols for secure wireless communication.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to €26.6248
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to €53.2496
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to €0.2990

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €14.3079 €57.2317
10+ €11.7400 €117.3999
14+ €11.3731 €159.2230
20+ €11.0062 €220.1247
25+ €10.6393 €265.9827
34+ €9.5387 €324.3162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,744 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess