EN
  • EN
  • DE

BCM43131TKMLGT-P

Part No BCM43131TKMLGT-P
Manufacturer Broadcom Limited
Catalog Miscellaneous
Description ULTIMATE LOWCOST 2X2 802.11N SIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Series *
Win Source Part Number 769737-BCM43131TKMLGT-P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM43131TKMLGT-P CAD Model

Description

The Broadcom BCM43131TKMLGT-P is a single-chip, low-power 802.11n wireless LAN (WLAN) solution designed for mobile and embedded applications. This chip combines a WLAN MAC, baseband, and radio on a single die, offering a compact and efficient solution for adding wireless connectivity to various devices.

Applications

  • Laptops and Netbooks: Provides wireless connectivity for portable computers.
  • Tablets: Enables wireless internet access and network connectivity for tablet devices.
  • Smartphones: Integrated into smartphones for Wi-Fi connectivity.
  • Embedded Systems: Used in various embedded systems requiring wireless communication capabilities.
  • Wireless Routers and Access Points: Can be found in some low-cost wireless routers and access points.

Features

  • 802.11b/g/n Support: Compliant with IEEE 802.11b/g/n standards, offering data rates up to 72.2 Mbps.
  • Single-Stream 1x1 Technology: Utilizes single-stream technology for efficient wireless communication.
  • Integrated RF Front-End: Includes an integrated RF front-end for simplified design and reduced component count.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • PCIe Interface: Connects to the host system via a PCIe interface.

Benefits

  • Compact Size: Small form factor allows for integration into compact devices.
  • Low Power: Extends battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for adding wireless connectivity.
  • Easy Integration: Simplified design and integrated RF front-end facilitate easy integration.
  • Reliable Performance: Offers reliable wireless performance in various environments.

Additional Details

The BCM43131TKMLGT-P supports WEP, WPA, and WPA2 security protocols for secure wireless communication. It operates in the 2.4 GHz frequency band. The chip requires a 3.3V power supply and is available in a QFN package. It also features advanced power management techniques to further reduce power consumption during idle periods.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess