Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 200 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Dimension 0.260" L x 0.154" W (6.60mm x 3.90mm)
Height - Seated (Max) 0.142" (3.60mm)
Number of Terminations 2
Other Names S-2-0.200FTR,S20200OHM1,696-1199-2,696-1199-1,S-2-0.200FTR,S-2-0.200FCT,S-2-0.200FDKR,S-2-0.200FCT,S-2-0.200FDKR,696-1199-6,S-2 0.200 OHM 1%
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237209-S2-0R2F2
Ultra Librarian 3D Model Ultra Librarian S2-0R2F2 CAD Model

Description

The Riedon S2-0R2F2 is a 1W chip resistor manufactured by Riedon.

  • Function: Limit the flow of current in a circuit
  • Application: Power supply circuits
  • Composition: Wirewound
  • Resistance: 200 mOhms
  • Power: 1W
  • Tolerance: ±1%
  • Temperature Range: -55°C to 275°C
  • Features: Flame-proof and moisture-resistant
  • Package: Tape and reel
  • Manufacturer: Riedon

You May Also Be Interested in

Yageo
HIGH OHMIC CHIP RESISTORS | RES SMD 470K OHM 5% 1/4W 1206
Lowest to $0.0075
ECAD model for RC1206JR-07470KL
Vishay
RES 1.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0136
ECAD model for MMA02040C1101FB000
Rohm Semiconductor
RES SMD 1M OHM 5% 1/20W 0201
Lowest to $0.0590
ECAD model for MCR006YRTJ105
Samsung
RES SMD 4.7K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for RC1005J472CS
Bourns Inc.
RES SMD 909 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CR2512-FX-9090ELF
Panasonic
RES SMD 3.4K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for ERJ-2RKF3401X
Panasonic
RES SMD 16K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for ERJ-1GNF1602C
Vishay
RES 332K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3323FB300
Vishay
RES 110K OHM 1% 1/4W MELF 0204
Lowest to $0.0240
ECAD model for SMM02040C1103FB000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention