EN
  • EN
  • DE

PBL3799R1

Part No PBL3799R1
Manufacturer Ericsson
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207950-PBL3799R1
Categories Custom Parts
Manufacturer Ericsson
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBL3799R1 CAD Model

Description

The PBL3799R1 is a stepping motor driver IC manufactured by Ericsson. This integrated circuit is designed to control bipolar stepping motors in a variety of applications. It integrates the necessary logic and power circuitry to drive the motor windings, providing precise control over the motor's position and speed.

Applications

  • Printers
  • Scanners
  • Robotics
  • CNC Machines
  • Valve Control

Features

  • Bipolar Stepping Motor Driver
  • Chopper Drive
  • PWM Current Control
  • Microstepping Capability
  • Built-in Protection Circuits
  • Simple Control Interface

Benefits

  • Precise Motor Control
  • Smooth Motor Operation
  • Reduced Noise and Vibration
  • High Efficiency
  • Protection against Overcurrent and Overheating
  • Easy to Implement

Additional Details

The PBL3799R1 uses a chopper drive technique to regulate the current in the motor windings, providing smooth and efficient motor operation. The PWM current control allows for precise control of the motor's torque and speed. The microstepping capability enables the motor to move in smaller increments, resulting in smoother motion and reduced resonance. The built-in protection circuits prevent damage to the IC and the motor in case of overcurrent or overheating. The simple control interface makes it easy to integrate the IC into a variety of systems.

Detailed specifications, including supply voltage requirements, output current capability, and control signal timing, can be found in the manufacturer's datasheet. Proper heat sinking may be required depending on the motor current and operating conditions.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
PLX
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Infineon Technologies
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess