Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Rochester Electronics, LLC
Package Bulk
Product Status Obsolete
Type Peripheral Interface Adapter
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC6821CP
Standard Package 1
Win Source Part Number 1077471-MC6821CP
Ultra Librarian 3D Model Ultra Librarian MC6821CP CAD Model

Description

The MC6821CP from Rochester Electronics, LLC is a specialized IC that is widely used in integrated circuits.

  • Standard Package: 1
  • Mounting Type: through-hole
  • Type: peripheral interface adapter
  • Characteristics: great for applications that require high accuracy and low power consumption
  • ECCN: EAR99 compliant
  • REACH Status: vendor undefined
  • Benefits: a great choice for applications that require high accuracy and low power consumption

You May Also Be Interested in

STMicroelectronics
Tri-mode CMOS digital camera co-processor
Need more? Email Us
ECAD model for STV0674T100
MACOM Technology Solutions
Video ICs 3G/HD/SD-SDI Low Pwr Quad Reclocker
Need more? Email Us
ECAD model for M21350G-15
Intel
Chipsets Intel FH82H470 Platform Controller Hub
Need more? Email Us
ECAD model for FH82H470 S RH14
Broadcom Limited
Proprietary-Interface Knowledge-Based Processor IC
Need more? Email Us
ECAD model for NL5064GFS-200
Broadcom Limited
200 MHz Knowledge-Based Network Processor IC
Need more? Email Us
ECAD model for NL6512DVH-200
Analog Devices Inc.
1.2 A Programmable Device Power Supply | IC POWER SUPPLY 72CSPBGA
Need more? Email Us
ECAD model for AD5560JBCZ
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G
STMicroelectronics
FIRE LIGHTER CIRCUIT | IC FIRE LIGHTING CIRCUIT DPAK
Lowest to $1.2257
ECAD model for FLC01-200B-TR
Microchip Technology
KEE LOQ Code Hopping Encoder
Lowest to $1.3135
ECAD model for HCS300T-I/SN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention