Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Series EVERCLEAR
Package Tape & Reel (TR),Cut Tape (CT)
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 36
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Lock, Keyed
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1888019
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names A111092TR,-1888019-4-SI,2266-1888019-4TR,1888019-4-ND,A111092CT
Standard Package 125
Win Source Part Number 1013569-1888019-4
Ultra Librarian 3D Model Ultra Librarian 1888019-4 CAD Model

Description

The 1013569-1888019-4 is a pluggable connector from TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: EVERCLEAR
  • Positions: 36
  • Features: Board Lock, Keyed
  • Connector Type: SAS Mini
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Packaging: Tape and Reel (TR), Cut Tape (CT)
  • Connector Style: Receptacle
  • Mounting: Surface Mount, Right Angle

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $10.6309
ECAD model for 2007464-1
TE Connectivity
SFP Solutions | CONN SFP CAGE PRESS-FIT R/A
Lowest to $1.9990
ECAD model for 1489669-1
TE Connectivity
CONN RCPT ZSFP+ 160POS PRESS R/A / 160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 1-2339978-9
Samtec Inc.
CONN SFP CAGE SLD R/A / Position SFP Cage Connector Solder Through Hole, Right Angle
Lowest to $3.1023
ECAD model for SFPC-SL
TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $4.2763
ECAD model for 1888019-8
Molex, LLC
CONN SAS/PCIE RCPT 68POS SLD SMD
Need more? Email Us
ECAD model for 0787770001
TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $7.9279
ECAD model for 1888019-6
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
ECAD model for 10099100-011LF
TE Connectivity
CONN MINI HD SAS RCPT 36POS PCB / 36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole
Lowest to $6.7955
ECAD model for 2227595-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2936 $53.1744
10+ $10.9075 $109.0750
15+ $10.5667 $158.5005
20+ $10.2258 $204.5160
26+ $9.8850 $257.0100
34+ $8.8624 $301.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention