Products specifications Report Issue?

Manufacturer Anatech Electronics Inc.
Packaging Box
Frequency 3.05GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Insertion Loss 0.7dB
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Size / Dimension 1.969" L x 0.787" W (50.00mm x 20.00mm)
Height (Max) 0.748" (19.00mm)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Win Source Part Number 1478946-AE3050B11708
Ultra Librarian 3D Model Ultra Librarian AE3050B11708 CAD Model

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 1.4GHZ INLINE
Need more? Email Us
ECAD model for CLPFL-1400
Crystek Corporation
RF FILTER LOW PASS 90MHZ BNC
Need more? Email Us
ECAD model for CLPFL-0090-BNC
Mini-Circuits
RF FILTER BAND PASS 440MHZ 8SMD / 440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
Lowest to $38.5642
ECAD model for RBP-440+
Abracon LLC
RF FILTER BAND PASS 2.45GHZ 0402
Lowest to $0.6067
ECAD model for ADFC15-2450.00-A-T
AVX Corporation
Thin-Film Low Pass Filter | RF FILTER LOW PASS 1.843GHZ 0805
Need more? Email Us
ECAD model for LP0805A1842ASTR
Mini-Circuits
RF FILTER LOW PASS 150MHZ 8SMD / 150MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $27.2697
ECAD model for RLP-137+
Crystek Corporation
RF FILTER LOW PASS 10MHZ BNC
Need more? Email Us
ECAD model for CLPFL-0010-BNC
Crystek Corporation
RF FILTER LOW PASS 200MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0200
Others
Need more? Email Us
ECAD model for 1575B-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention