EN
  • EN
  • DE

THGBMFG8C4LBAIL

Part No THGBMFG8C4LBAIL
Manufacturer Epson Company
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956071-THGBMFG8C4LBAIL
Series *
Ultra Librarian 3D Model Ultra Librarian THGBMFG8C4LBAIL CAD Model

Description

The THGBMFG8C4LBAIL is an embedded MultiMediaCard (eMMC) device manufactured by Epson Company. eMMC is a managed NAND flash memory solution that combines NAND flash memory with an MMC (MultiMediaCard) controller and interface. This integration simplifies the design and manufacturing process for electronic devices by handling flash memory management tasks such as bad block management, wear leveling, and error correction. It offers high-density storage in a small form factor, making it suitable for various applications.

Applications

  • Smartphones
  • Tablets
  • Embedded systems
  • GPS devices
  • Digital cameras
  • Portable media players

Features

  • eMMC 5.0/5.1 Interface: Utilizes the eMMC standard for high-speed data transfer.
  • NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
  • Managed Memory: Includes a built-in controller for memory management functions.
  • Small Form Factor: Compact design suitable for space-constrained applications.
  • High-Speed Data Access: Enables fast read and write operations.

Benefits

  • Simplified Integration: Reduces the complexity of memory subsystem design.
  • Improved Performance: Enhances system responsiveness with fast data access.
  • Reliable Storage: Provides robust data storage with error correction and wear leveling.
  • Reduced Development Time: Shortens time-to-market with a pre-integrated solution.
  • Lower System Cost: Optimizes BOM (Bill of Materials) cost by integrating memory and controller.

Additional Details

The THGBMFG8C4LBAIL is typically used as the primary storage device in mobile and embedded systems. It provides the necessary storage capacity for the operating system, applications, and user data. The eMMC interface ensures compatibility with a wide range of host processors. The device incorporates advanced features such as power management and security to meet the requirements of modern electronic devices. This part likely features a storage capacity in the range of 32GB to 64GB and uses a more recent eMMC standard than the THGBM2G8D8FBAIB, offering potentially faster read/write speeds and improved power efficiency.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess