The ADV212XBCZ-150 is a high-performance, low-power JPEG2000 video codec from Analog Devices Inc. designed to cater to a wide range of imaging applications. This codec is capable of providing superior image compression and decompression, making it an ideal choice for professional broadcasting, security surveillance, medical imaging, and industrial automation systems.
Key Features
- High-Quality Image Compression: Utilizes JPEG2000, an image compression standard that offers better image quality at smaller file sizes compared to JPEG, especially for high-resolution images.
- Wavelet-Based Compression: Implements a wavelet transformation technique, providing scalable image coding and facilitating progressive image transmission.
- Low Latency: Designed to deliver real-time performance, making it suitable for applications requiring quick image processing and display.
- Multiple Resolution Support: Capable of handling various resolutions, including HD and SD video streams, while maintaining high image fidelity.
- Flexible Interface Options: Comes with a range of interfaces, including a host processor interface for easy integration into existing systems.
Applications
The ADV212XBCZ-150's versatility makes it a go-to solution for a variety of applications where high-quality image and video compression is necessary:
- Professional Video Broadcasting
- Security and Surveillance Systems
- Medical Imaging Equipment
- Industrial Video Processing
- Digital Cinema Systems
Technical Specifications
Parameter
Value
Compression Standard
JPEG2000
Operating Temperature
-40°C to +85°C
Supply Voltage
1.8V to 3.3V
Package / Case
176-LFBGA (CSPBGA)
Maximum Clock Frequency
150 MHz
With its robust feature set and flexibility, the ADV212XBCZ-150 from Analog Devices Inc. stands out as a premier solution for developers and engineers looking to incorporate high-efficiency video compression into their applications.