EN
  • EN
  • DE

B72207S141K311V87

Part No B72207S141K311V87
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047865-B72207S141K311V87
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72207S141K311V87 CAD Model

Description

The B72207S141K311V87 is a varistor manufactured by EPCOS (TDK). Varistors are voltage-dependent resistors that exhibit a highly nonlinear current-voltage characteristic, similar to a back-to-back zener diode. They are primarily used for transient voltage suppression, protecting sensitive electronic components from voltage surges caused by lightning, switching events, or electrostatic discharge (ESD).

Applications

  • Power supplies
  • Surge protection devices (SPDs)
  • Industrial equipment
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Features

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • High energy absorption capability
  • Compact size
  • RoHS compliant

Benefits

  • Effective transient voltage suppression
  • Protection of sensitive electronic components
  • Improved system reliability
  • Reduced downtime
  • Extended product lifespan
  • Compliance with safety standards

Additional Details

The B72207S141K311V87 varistor is designed to withstand high surge currents, providing robust protection against transient voltage events. Its fast response time ensures that the varistor clamps the voltage quickly, preventing damage to downstream components. The clamping voltage is the voltage at which the varistor starts to conduct significantly, limiting the voltage across the protected circuit. The energy absorption capability indicates the amount of energy the varistor can absorb without failing. EPCOS (TDK) is a leading manufacturer of varistors, known for their high quality and reliability. The B72207S141K311V87 is typically available in a radial leaded package for easy mounting on printed circuit boards. The varistor is constructed with materials that meet RoHS standards, ensuring environmental compliance. The specific voltage rating and surge current capability of the B72207S141K311V87 should be carefully considered when selecting the component for a particular application, based on the expected voltage transients and the sensitivity of the protected components.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess