Introducing the B320A-13-93-F Schottky Barrier Rectifier
The B320A-13-93-F is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to offer efficient low voltage drop and high current capability, making it an ideal choice for a variety of applications. The B320A-13-93-F is housed in an SMB (DO-214AA) package, which offers a compact footprint while providing excellent thermal performance.
Key Features
- High Current Capability: The B320A-13-93-F is capable of conducting up to 3A of continuous current, making it suitable for high-power applications.
- Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss and higher efficiency in operation, particularly important in power-sensitive circuits.
- High Surge Capability: Its peak surge current capability ensures reliability under surge conditions, protecting other sensitive components in the circuit.
- Thermal Performance: The SMB package is designed for optimal thermal performance, ensuring stability and longevity of the device even under high temperature operating conditions.
- RoHS Compliant: The B320A-13-93-F meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.
Applications
The versatility of the B320A-13-93-F allows it to be used in a wide range of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Free-wheeling diodes
- Reverse battery protection
- High-frequency rectification in power applications
Product Specifications
The B320A-13-93-F has the following specifications:
- Maximum Recurrent Peak Reverse Voltage: 20V
- Maximum RMS Voltage: 14V
- Maximum DC Blocking Voltage: 20V
- Maximum Average Forward Rectified Current: 3.0A
- Operating and Storage Temperature Range: -65 to +150°C
With its robust design and reliable performance, the B320A-13-93-F from Diodes Incorporated is a superior choice for designers and engineers looking for a high-quality Schottky barrier rectifier. Its combination of high current capability, low forward voltage drop, and excellent thermal performance ensures that it can meet the demands of even the most challenging electrical applications.