The B32522Q8473K is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). This capacitor is designed for a wide range of applications requiring high reliability and stability.
Applications
- DC filtering in power supplies
- Energy storage in DC link circuits
- Snubber circuits for IGBTs and other power semiconductors
- Resonant circuits for induction heating and welding
- General purpose AC and pulse applications
Features
- Metallized polypropylene film dielectric
- High pulse strength
- High AC voltage capability
- Self-healing properties
- Low dissipation factor
- RoHS compliant
Benefits
- Long service life due to self-healing properties
- Stable capacitance value over temperature and frequency
- High reliability in demanding applications
- Reduced size and weight compared to other capacitor technologies
- Environmentally friendly due to RoHS compliance
Technical Specifications
The B32522Q8473K has a capacitance of 0.047 µF and a rated voltage of 1250 VDC. Its tolerance is ±10%. The operating temperature range is -55°C to +105°C. The capacitor features a flame-retardant plastic case and is available in a variety of lead configurations. It has a high pulse handling capability making it suitable for applications with high surge currents.