EN
  • EN
  • DE

DS1809Z-010/T&R

Part No DS1809Z-010/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DS1809 DALLASTAT / Digital Potentiometer Ohm Circuit Taps Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS1809Z-010/T&R-ND,2156-DS1809Z-010/TR,MAXMAXDS1809Z-010/T&R
Standard Package 2,500
Win Source Part Number 989517-DS1809Z-010/T&R
Ultra Librarian 3D Model Ultra Librarian DS1809Z-010/T&R CAD Model

Description

Maxim Integrated DS1809Z-010/T&R Digital Potentiometer

The DS1809Z-010/T&R from Maxim Integrated is a versatile digital potentiometer designed for applications that require a reliable and precise method to adjust resistance electronically. This digital potentiometer offers a compact and efficient solution for various electronic circuits, including volume control, gain adjustment, and filter tuning.

Key Features:

  • Resistance Range: The device features a 10kΩ resistance range, which provides a wide adjustment range suitable for diverse applications.
  • Non-volatile Memory: With its integrated non-volatile (NV) memory, the DS1809Z-010/T&R retains its last position before power-down, ensuring consistent performance and eliminating the need for recalibration upon power-up.
  • Dual Potentiometers: It incorporates dual digital potentiometers in one package, allowing for simultaneous control of two separate channels, which is ideal for stereo audio applications or dual-mode adjustments.
  • Interface: The device is controlled through a simple 2-wire serial interface, making it easy to integrate into most microcontroller-based systems.
  • Power Supply: It operates from a 2.7V to 5.5V single supply voltage, making it compatible with a broad range of electronic devices and systems.
  • Package: The DS1809Z-010/T&R is offered in a compact 8-pin SOIC package, ensuring a minimal footprint on printed circuit boards (PCBs).
  • Tape and Reel: Supplied in a tape and reel format (T&R), this product is optimized for automated assembly processes, facilitating efficient manufacturing and handling.

Applications:

The DS1809Z-010/T&R is ideal for a variety of applications, including:

  • Audio equipment volume control
  • Adjustable power supplies
  • Programmable filters and delays
  • Automotive electronics
  • Industrial control systems

With its robust feature set and ease of use, the Maxim Integrated DS1809Z-010/T&R digital potentiometer is an excellent choice for designers looking to add precise resistance tuning capabilities to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,031 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess