EN
  • EN
  • DE

800B3R9CT500XT1K

Part No 800B3R9CT500XT1K
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description CAP CER 3.9PF 500V NP0 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 14 Weeks
Features 3.9 pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Manufacturer American Technical Ceramics
Series ATC 800B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1111 (2828 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 800B3R9CT, 800B3R9CT-ND, 800B3R9CT500XT, 800B3R9CT500XT\\1000, 800B3R9CTDRB, 800B3R9CTDRD, ATC800B3R9CT500XT, 1284-800B3R9CT500XT1KTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858310-800B3R9CT500XT1K
Ultra Librarian 3D Model Ultra Librarian 800B3R9CT500XT1K CAD Model

Description

The 800B3R9CT500XT1K is a ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is designed for demanding applications requiring high reliability, high voltage, and stable performance over a wide temperature range. It is a surface-mount multilayer ceramic capacitor (MLCC) commonly used in RF and microwave circuits.

Applications

  • RF and microwave power amplifiers
  • High-voltage power supplies
  • Filter circuits
  • Bypass and decoupling in high-frequency circuits
  • Medical equipment

Features

  • High voltage rating (500V)
  • Stable capacitance over temperature
  • Low ESR (Equivalent Series Resistance)
  • High Q factor
  • Surface Mount Device (SMD) package
  • High reliability

Benefits

  • Reliable operation in high-voltage applications
  • Consistent performance over a wide temperature range
  • Minimized power losses
  • Improved circuit performance
  • Easy to integrate into automated assembly processes
  • Long operating life

Additional Details

Based on the part number, '800B' likely indicates the case size and series. '3R9C' signifies a capacitance of 3.9 pF (picofarads), 'T' probably describes the temperature coefficient, '500X' represents a working voltage of 500V, and 'T1K' indicates a tolerance of 10%. Exact specifications, including dimensions, temperature coefficient, and ESR values, can be found in the ATC datasheet for this specific part number. ATC capacitors are constructed with high-quality ceramic materials to ensure long-term reliability. They are designed for reflow soldering processes. Proper handling and storage are important to maintain performance characteristics.

Consult the manufacturer's datasheet for full specifications and recommended usage guidelines.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess