EN
  • EN
  • DE

IBM 2145-8300 - REDUNDANT AC POWER

Part No IBM 2145-8300 - REDUNDANT AC POWER
Manufacturer IBM
Catalog Ups
Description REDUNDANT AC POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423062-IBM 2145-8300 - REDUNDANT AC POWER
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2145-8300 - REDUNDANT AC POWER CAD Model

Description

The IBM 2145-8300 module offers redundant AC power supply functionality, ensuring that IBM storage systems, including the SAN Volume Controller (SVC) and Storwize family, maintain uninterrupted operation even in the event of a primary power supply failure. This redundant power supply module significantly enhances system reliability and availability by providing an additional layer of power redundancy. It is designed to seamlessly integrate with compatible IBM systems, automatically taking over power delivery should the main AC power source fail, thus minimizing downtime and protecting against data loss. The module supports standard AC power inputs and is engineered to deliver efficient power conversion, reducing energy costs while maintaining high performance. By installing the IBM 2145-8300 redundant AC power supply, organizations can ensure their critical storage systems remain operational, providing peace of mind and continuous availability for business operations.

You May Also Be Interested in

EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess