EN
  • EN
  • DE

LENOVO 12110402 - 1500VA/900W

Part No LENOVO 12110402 - 1500VA/900W
Manufacturer Lenovo
Catalog Ups
Description 1500VA/900W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433476-LENOVO 12110402 - 1500VA/900W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 12110402 - 1500VA/900W CAD Model

Description

The LENOVO 12110402 is a highly reliable Uninterruptible Power Supply (UPS) system designed to offer critical power backup and protection for a wide array of devices and systems. With a capacity of 1500VA and able to deliver 900 watts of power, this UPS is engineered to support servers, network equipment, and other essential electronic systems against power surges, failures, and other voltage abnormalities. It features advanced battery management technology that enhances the performance and longevity of the internal batteries, ensuring consistent power backup when it's most needed. Additionally, the UPS incorporates intelligent monitoring capabilities that allow for real-time tracking of power conditions and battery life, providing users with peace of mind through preemptive alerts and status updates. The inclusion of multiple output ports ensures that a variety of devices can be connected and protected simultaneously. Designed with robustness and reliability in mind, the LENOVO 12110402 UPS is an essential safeguard for maintaining the continuity of operations and protecting valuable equipment in both enterprise and SMB environments.

You May Also Be Interested in

Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess