EN
  • EN
  • DE

IBM 5PX3000IRT - Eaton UPS - 5PX 3000 VA (3U)

Part No IBM 5PX3000IRT - Eaton UPS - 5PX 3000 VA (3U)
Manufacturer IBM
Catalog Ups
Description Eaton UPS - 5PX 3000 VA (3U)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423066-IBM 5PX3000IRT - Eaton UPS - 5PX 3000 VA (3U)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5PX3000IRT - Eaton UPS - 5PX 3000 VA (3U) CAD Model

Description

The IBM 5PX3000IRT UPS, part of IBM's collaboration with Eaton, represents a blend of high-grade power protection and efficient energy management suitable for securing sensitive electronic equipment. This 3000 VA uninterruptible power supply, housed in a compact 3U rack-mount form factor, is tailored for demanding IT and communications environments where space is at a premium yet robust power solutions are non-negotiable. Featuring Eaton's renowned energy-efficient design, the 5PX3000IRT achieves exceptional operational efficiency, thus contributing to lower energy costs and reduced heat dissipation within the data center. It offers scalable battery configurations, providing the flexibility to extend runtime as per the specific demands of the application it serves, ensuring critical applications remain online during power disturbances. The intuitive graphical LCD interface provides real-time visibility into key UPS metrics, including load capacity, battery runtime, and power consumption, enabling administrators to manage power more effectively. With comprehensive power protection, energy efficiency, and advanced monitoring capabilities, the IBM 5PX3000IRT is an ideal UPS solution for businesses looking to enhance their power infrastructure reliability while managing their energy footprint responsibly.

You May Also Be Interested in

IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
HP
HP R/T3000 G4 High Voltage INTL Uninterruptible Power SystemLooking for cost-effective power protection for your small office environments?HP Line Interactive Single Phase Uninterruptible Power System (UPS) solutions range from tower-based systems designed to safeguard tower servers and small office equipment, to rack-based systems that can protect a full rack of servers
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess