EN
  • EN
  • DE

EMC 078-000-050 - EMC SPS 2200W with new batteries

Part No EMC 078-000-050 - EMC SPS 2200W with new batteries
Manufacturer EMC
Catalog Ups
Description Battery for EMC SPS 2200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401136-EMC 078-000-050 - EMC SPS 2200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-050 - EMC SPS 2200W with new batteries CAD Model

Description

The EMC 078-000-050 Standby Power System (SPS) is a robust 2200W power backup solution designed to provide EMC storage systems and other critical IT infrastructure with a reliable power source during mains electricity outages. This SPS comes equipped with new, high-quality batteries, ensuring a longer lifespan and consistent performance over time. The 2200W capacity is indicative of its ability to support larger systems or multiple devices simultaneously, making it an ideal option for data centers and enterprise IT environments with high power demands. The inclusion of new batteries enhances its reliability, giving IT managers and system administrators peace of mind that their critical operations are protected against power disruptions. This model is engineered for compatibility with a broad range of EMC storage solutions, ensuring seamless integration and optimal performance. Its installation and maintenance are designed to be straightforward, minimizing downtime and operational disruptions. The EMC 078-000-050 SPS is a vital component for businesses requiring uninterrupted power to maintain data integrity and continuous operations.

You May Also Be Interested in

IBM
REDUNDANT AC POWER
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess