EN
  • EN
  • DE

LENOVO 21302RX - IBM UPS3000 HV

Part No LENOVO 21302RX - IBM UPS3000 HV
Manufacturer Lenovo
Catalog Ups
Description IBM UPS 3000 HV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1433474-LENOVO 21302RX - IBM UPS3000 HV
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 21302RX - IBM UPS3000 HV CAD Model

Description

The LENOVO 21302RX introduces a reliable power backup solution with its IBM UPS3000 HV, engineered for small to medium-sized server rooms and network environments. This Uninterruptible Power Supply (UPS) offers a power capacity of 3000VA/2700W, catering to systems that demand high power efficiency and reliability. Its High Voltage (HV) configuration underscores its suitability for regions and setups that operate on high voltage electrical systems. The device seamlessly integrates into existing infrastructures with its tower configuration, ensuring a minimal footprint while still providing robust power protection. Featuring advanced battery management technologies, the LENOVO 21302RX prolongs battery life and optimizes its performance, ensuring continuous operation and protection against power anomalies, such as outages, voltage fluctuations, and surges. Moreover, it includes comprehensive networking capabilities for remote monitoring and management, allowing IT administrators to swiftly respond to power and system health alerts. Ideal for protecting sensitive equipment, the IBM UPS3000 HV delivers reliable power backup and exceptional performance in demanding IT environments.

You May Also Be Interested in

Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess