EN
  • EN
  • DE

IBM 5PX3000IRT3U - Eaton UPS - 5PX 3000 VA (3U)

Part No IBM 5PX3000IRT3U - Eaton UPS - 5PX 3000 VA (3U)
Manufacturer IBM
Catalog Ups
Description Eaton UPS - 5PX 3000 VA (3U)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1423065-IBM 5PX3000IRT3U - Eaton UPS - 5PX 3000 VA (3U)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5PX3000IRT3U - Eaton UPS - 5PX 3000 VA (3U) CAD Model

Description

The IBM 5PX3000IRT3U, part of the collaboration with Eaton, brings forth an uninterruptible power supply (UPS) system that stands out for its advanced power management capabilities and exceptional reliability. Designed to protect and support critical equipment during power disturbances, this UPS system delivers a robust 3000VA power capacity within a 3U rack-mount design, making it perfectly suited for server rooms and network closets. The 5PX series is celebrated for its energy efficiency and the 5PX3000IRT3U is no exception; it uses advanced technology to deliver more than 95% efficiency, reducing both energy consumption and heat output. Moreover, its scalable battery architecture allows users to extend runtime according to specific needs, ensuring that critical systems remain operational during power outages. The UPS features an intuitive LCD interface that provides key information on power status, load levels, and any alerts, facilitating easy monitoring and management of the power infrastructure. Its integration capabilities with virtual environments and power management software make it ideal for protecting virtualized servers, networking equipment, and other mission-critical applications. The combination of efficiency, reliability, and manageability makes the IBM 5PX3000IRT3U an essential safeguard for ensuring continuous operation and minimizing the risk of downtime in demanding IT environments.

You May Also Be Interested in

IBM
IBM SVC UPS
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
EMC
EMC SPS 1000W with new batteries
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
HP
HP R/T3000 G4 High Voltage INTL Uninterruptible Power SystemLooking for cost-effective power protection for your small office environments?HP Line Interactive Single Phase Uninterruptible Power System (UPS) solutions range from tower-based systems designed to safeguard tower servers and small office equipment, to rack-based systems that can protect a full rack of servers
Need more? Email Us
IBM
IBM DC-UPS
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess