EN
  • EN
  • DE

EM4094SO16A+

Part No EM4094SO16A+
Manufacturer EM Microelectronic
Catalog RFID, RF Access, Monitoring ICs
Description 13.56MHZ, COMPLIANT ISO 15693 AN  /  RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr EM Microelectronic
Package Tube
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
MSL Level 1 (Unlimited)
Other Names 2651-EM4094SO16A+,IC-4294E
Standard Package 46
Win Source Part Number 968785-EM4094SO16A+
Ultra Librarian 3D Model Ultra Librarian EM4094SO16A+ CAD Model

Description

The EM4094SO16A+ is an RFID Reader that operates at a frequency of 13.56MHz.

  • Frequency: 13.56MHz
  • Package: 16-SOIC
  • Width: 0.295 inches
  • Temperature Range: -40°C to 110°C
  • Standards: ISO 14443 and ISO 15693
  • Application: RF/IF and RFID
  • Voltage Supply: 4.5V to 5.5V
  • Interface: Serial
  • Standard Package: 46
  • Mounting: SMD (SMT)

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.9171

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess