Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950229-EBE41UF8ABDA-8G-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE41UF8ABDA-8G-E CAD Model

Description

The EBE41UF8ABDA-8G-E is a memory module from an unspecified manufacturer.

  • Series: *
  • Category: memory modules

You May Also Be Interested in

Samsung
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for 670403\4GB\512Mx8\8C
Transcend Information. Inc.
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for TS1GLK64V6H
Kingston
DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for KVR16LR11S8/4
Hynix Semiconductor
DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU7BFR8C-PB
Samsung
DDR3-1600 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Need more? Email Us
ECAD model for M393B5773DH0-YK0
Hynix Semiconductor
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for HMT84GL7AMR4A-PBMC
Micron Technology Inc.
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for MT72KSZS4G72LZ-1G6
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for M378B5173DB0-YK0
Kingston
DDR3-1600 1Gx64 UDIMM Proprietary (8GB)
Need more? Email Us
ECAD model for D1G64K110

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention