EN
  • EN
  • DE

ADS5463IPFP

Part No ADS5463IPFP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 500-MSPS Analog-to-Digital Converter | IC ADC 12BIT PIPELINED 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 500M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 3V ~ 3.6V, 5V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Mounting Style SMD
Family Part Number ADS5463
Manufacturer Pack Quantity 96
MSL Level 4 (72 Hours)
Win Source Part Number 1141742-ADS5463IPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5463IPFP CAD Model

Description

Introducing the ADS5463IPFP - A High-Performance ADC from Texas Instruments

The ADS5463IPFP is a state-of-the-art analog-to-digital converter (ADC) from Texas Instruments, designed for applications that demand high-speed data acquisition and processing. With a 12-bit resolution and a sampling rate of up to 500 MSPS (mega samples per second), this ADC offers excellent dynamic performance and is ideal for a wide range of applications, including radar systems, wireless communications, and test equipment.

One of the key features of the ADS5463IPFP is its high signal-to-noise ratio (SNR), which ensures that the signal integrity is maintained even in noisy environments. This is complemented by a high spurious-free dynamic range (SFDR) that minimizes the presence of unwanted signals within the bandwidth of interest, making it perfect for sophisticated signal processing tasks.

The ADS5463IPFP is housed in a compact 80-pin PowerPAD™ QFP (quad flat package) that is designed to optimize thermal performance, ensuring reliable operation under varying conditions. The device operates over a wide analog input bandwidth, which allows it to capture high-frequency signals with precision.

For ease of integration into digital systems, the ADS5463IPFP features a flexible LVDS (low-voltage differential signaling) interface that supports double data rate (DDR) output. This interface provides a high-speed data connection while minimizing the number of required input/output pins, thus simplifying the design of the digital interface circuitry.

Moreover, the ADS5463IPFP offers programmable gain options that allow users to optimize the input signal amplitude to match the full-scale range of the ADC, thereby maximizing the dynamic range for each application. Additionally, the device includes an internal dither option that can be used to improve the effective number of bits (ENOB) in certain applications.

Overall, the Texas Instruments ADS5463IPFP is an exceptional choice for designers who require a high-performance ADC that combines speed, accuracy, and reliability. Its advanced features and robust design make it an essential component in the development of high-end and precision-demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess