Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 22V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 27mOhm
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-WLCSP (2.6x1.67)
Package / Case 24-UFBGA, WLCSP
Base Product Number FPF2895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-FPF2895CUCXDKR,2156-FPF2895CUCX-OS,488-FPF2895CUCXCT,FPF2895CUCX-ND,ONSONSFPF2895CUCX,488-FPF2895CUCXTR
Standard Package 3,000
Win Source Part Number 965277-FPF2895CUCX
Ultra Librarian 3D Model Ultra Librarian FPF2895CUCX CAD Model

Description

ON Semiconductor FPF2895CUCX Smart Load Switch

The ON Semiconductor FPF2895CUCX is a sophisticated smart load switch designed to provide a high-performance power management solution for a wide range of applications. This advanced switch integrates a plethora of features that make it an ideal choice for systems requiring efficient power distribution and management.

Key Features

  • Input Voltage Range: The FPF2895CUCX operates over a wide input voltage range from 6V to 28V, making it versatile for various operating conditions.
  • Current Capability: It can handle continuous load currents up to 4A, ensuring reliable performance for high-power applications.
  • True Reverse Current Blocking (TRCB): The TRCB feature prevents current from flowing backward through the switch when it is turned off, protecting downstream components.
  • Adjustable Rise Time: The rise time of the FPF2895CUCX can be adjusted externally, allowing designers to tailor the switch's performance to specific application needs.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the switch remains off when the input voltage falls below a certain threshold, preventing malfunction.
  • Over-Temperature Protection: With an integrated thermal shutdown mechanism, the device protects itself and the system from overheating.
  • ESD Protection: The FPF2895CUCX is equipped with ESD protection, enhancing the robustness of the end product.

Applications

The FPF2895CUCX is suitable for a multitude of applications, including but not limited to:

  • Industrial Systems
  • Networking Equipment
  • Portable Devices
  • Storage & Servers
  • Consumer Electronics

Package and Quality

Encased in a compact 3x3 mm², 12-pin WLCSP (Wafer-Level Chip-Scale Package), the FPF2895CUCX is designed for space-constrained applications. The device is RoHS compliant and adheres to ON Semiconductor's commitment to quality, ensuring reliable operation in various environments.

With its advanced features and versatile applications, the ON Semiconductor FPF2895CUCX smart load switch is a robust solution for modern electronic systems requiring efficient and reliable power management.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $4.3152
ECAD model for MIC4420YMM-TR
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3134 $52.5360
95+ $1.0776 $102.3720
145+ $1.0440 $151.3800
200+ $1.0103 $202.0600
260+ $0.9766 $253.9160
345+ $0.8756 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention