EN
  • EN
  • DE

M393B5773DH0-YK0

Part No M393B5773DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947919-M393B5773DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5773DH0-YK0 CAD Model

Description

The Samsung M393B5773DH0-YK0 is a 4GB DDR3-1600MHz ECC Registered DIMM (RDIMM) server memory module. This module is designed for use in servers and workstations that require high levels of data integrity and reliability. The ECC (Error-Correcting Code) functionality automatically detects and corrects single-bit memory errors, reducing the risk of data corruption and system crashes. The registered design further enhances stability by buffering command and address signals.

Applications

  • Server Systems
  • Workstations
  • High-Performance Computing
  • Data Centers
  • Virtualization Platforms

Features

  • 4GB Capacity
  • DDR3-1600MHz (PC3-12800)
  • ECC Registered DIMM (RDIMM)
  • 240-Pin
  • 1.5V

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption by automatically correcting single-bit errors.
  • Improved System Stability: Registered design enhances signal integrity and reduces stress on the memory controller.
  • High Performance: DDR3-1600MHz speed provides fast data transfer rates for demanding applications.
  • Increased Reliability: Designed for server environments, ensuring long-term reliability and uptime.
  • Reduced Downtime: By correcting errors and enhancing stability, the module minimizes the risk of system crashes and downtime.

Additional Details

This Samsung memory module is built using high-quality components and undergoes rigorous testing to ensure compatibility and performance. The registered design of the module helps to reduce the load on the memory controller, which is particularly beneficial in systems with multiple memory modules installed. It meets JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms that support DDR3 ECC registered memory. This specific module operates at a voltage of 1.5V and features a CAS latency (CL) of 11.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess