Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950693-EBE41UF8ABDA-6E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE41UF8ABDA-6E-E CAD Model

Description

This electronic component is a memory module that belongs to the series of products offered by an unknown manufacturer.

  • Win Source Part Number: 950693-EBE41UF8ABDA-6E-E
  • Design: This module is designed to provide reliable and efficient memory storage for various electronic devices.
  • Use: It is ideal for use in computers, servers, and other devices that require high-speed memory access.
  • Features: With its low power consumption and high performance, this memory module is a great choice for those looking to improve the performance of their electronic devices.

You May Also Be Interested in

Kingston
DDR5-5600 SODIMM Kit FURY Impact (32GB 16Gx2)
Need more? Email Us
ECAD model for KF556S40IBK2-32
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB CL40 (32GB 2x16G) White
Need more? Email Us
ECAD model for CMH32GX5M2B6000C40W
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ECAD model for MTC40F204WS1RC64BB1
Kingston
DDR5-8000 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
ECAD model for KF580C38RSK2-32
Kingston
DDR5-4800B 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
ECAD model for KF548C38BBA-32
Kingston
DDR5-4800 SODIMM Kit FURY Impact (32GB 2x16G)
Need more? Email Us
ECAD model for KF548S38IBK2-32
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) WH CL30
Need more? Email Us
ECAD model for F5-6000J3040G32GX2-TZ5RS
Kingston
DDR5-8000 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
ECAD model for KF580C38RWAK2-32
Kingston
DDR5-7200 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
ECAD model for KF572C38RSAK2-32

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention