Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818824-BC807-40LT3
Ultra Librarian 3D Model Ultra Librarian BC807-40LT3 CAD Model

Description

ON Semiconductor BC807-40LT3 PNP Transistor

The ON Semiconductor BC807-40LT3 is a high-quality PNP bipolar junction transistor (BJT) that is widely used in various electronic applications. This small-signal transistor is especially suitable for use in general-purpose amplification and switching applications. The BC807-40LT3 is part of the BC807 series, which is known for its excellent performance and reliability.

With a collector-emitter voltage (VCEO) of -45V and a collector current of up to -500mA, this transistor can handle moderate power levels, making it a versatile choice for designers. The device features a -5V emitter-base voltage (VEBO) and a maximum collector dissipation of 250mW, which allows for satisfactory operation in a range of circuit configurations.

The BC807-40LT3 is characterized by a gain bandwidth product (fT) of 100MHz, providing a good frequency response for amplification purposes. Additionally, the transistor has a high current gain (hFE) with a minimum value of 250 at -100mA Ic, which ensures efficient current amplification in the active region of its operation.

This transistor is available in a small SOT-23 surface-mount package, which is ideal for space-constrained applications. The compact footprint of the SOT-23 package enables efficient use of PCB space, making it a preferred choice for high-density electronic designs. Furthermore, the BC807-40LT3 is designed to meet the stringent requirements of the RoHS directive, making it a suitable component for use in environmentally sensitive products.

ON Semiconductor provides extensive support for the BC807-40LT3, including detailed datasheets, application notes, and design resources to assist engineers in integrating this transistor into their designs. Whether you are working on power management, signal processing, or other analog circuits, the BC807-40LT3 offers the performance and reliability you need to build effective and efficient electronic systems.

In summary, the BC807-40LT3 from ON Semiconductor is a reliable and versatile PNP transistor that offers a blend of power handling, frequency response, and gain characteristics suitable for a wide array of electronic applications. Its small form factor and compliance with environmental standards make it an excellent choice for modern electronic device manufacturing.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Advantech Corp
COOLER INTEL XEON W/FAN UP TO 3.
Need more? Email Us
ECAD model for 1750000282
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Broadcom Limited
CU FE OCTAL / CU FE Octal
Lowest to $17.5174
ECAD model for BCM52681B1IFBG
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Broadcom Limited
SMALL CELL BASE BAND FOR THE RES
Need more? Email Us
ECAD model for BCM61755IFSBG1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0615 $50.1225
1,985+ $0.0505 $100.2425
3,070+ $0.0489 $150.1230
4,230+ $0.0473 $200.0790
5,475+ $0.0457 $250.2075
7,320+ $0.0410 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 815 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention