Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331541-MX27C1000QC-45
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C1000QC-45 CAD Model

Description

The Macronix MX27C1000QC-45 is a high-quality memory component that is designed for use in a wide range of applications.

  • Manufacturer: Macronix
  • Reputation: leading provider of high-performance memory solutions
  • Popularity: popular choice for those who require a reliable and durable memory solution
  • Supply and Demand Status: limited
  • Benefit: good option for those who need a reliable memory solution in smaller quantities

You May Also Be Interested in

Amd
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C512-200PC
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Lowest to $14.6526
ECAD model for M27C4001-15F6
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Lowest to $3.7657
ECAD model for NMC27C64QE150
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-20XF1
Microchip Technology
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Need more? Email Us
ECAD model for AT27BV010-15TC
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-80B1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention