Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP339
Packaging Bulk
Part Status Active
Capacitance 0.047 μF
Tolerance ±10%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200, X2
Ultra Librarian 3D Model Ultra Librarian BFC233990036 CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 100UF 20% 35V SMD
Need more? Email Us
ECAD model for EMZF350ARA101MHA0G
Murata Electronics North America
CAP CER 1000PF 1KV X7R 1206
Lowest to $0.0713
ECAD model for GCJ31BR73A102KXJ1L
United Chemi-Con
CAP ALUM 1000UF 20% 35V RADIAL
Lowest to $5.9018
ECAD model for EKY-350ELL102MM15S
Panasonic
CAP 1F -20% +80% 5.5V T/H
Lowest to $14.6688
ECAD model for EEC-S5R5H105
Samsung
CAP CER 100PF 50V C0G/NP0 0603
Lowest to $0.0092
ECAD model for CL10C101JB81PNC
Murata Electronics North America
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
ECAD model for GCJ216R71H102KA01D
Murata Electronics North America
CAP CER 15PF 25V C0G/NP0 0201
Lowest to $0.0106
ECAD model for GJM0335C1E150GB01D
Panasonic
CAP ALUM 470UF 20% 10V RADIAL TH
Need more? Email Us
ECAD model for EEU-FC1A471
Panasonic
CAP FILM 0.047UF 2% 16VDC 1206
Need more? Email Us
ECAD model for ECH-U1C473GX5

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2443 $56.1890
560+ $0.2005 $112.2800
870+ $0.1942 $168.9540
1,195+ $0.1879 $224.5405
1,545+ $0.1817 $280.7265
2,065+ $0.1628 $336.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,220 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention