Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Series Motion SPM® 2
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 50 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 34-PowerDIP Module (1.480", 37.60mm)
Base Product Number FNA25012
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FNA25012AOS
Standard Package 24
Win Source Part Number 1059537-FNA25012A
Ultra Librarian 3D Model Ultra Librarian FNA25012A CAD Model

Description

The ON Semiconductor FNA25012A is a cutting-edge smart power module designed to deliver high-efficiency and reliable performance for a wide range of motor drive applications. This module is part of ON Semiconductor's Motion SPM® 2 series, which is renowned for its integration of drive circuitry with power devices to achieve compact, high-performance solutions.

Key Features

  • Advanced IGBT Technology: The FNA25012A utilizes insulated gate bipolar transistor (IGBT) technology to provide efficient, high-speed switching capabilities. This ensures minimal power losses and optimal energy savings.
  • Integrated Under-Voltage Lock-Out (UVLO): This feature protects the device and ensures safe operation by disabling the IGBTs when the input voltage drops below a certain threshold.
  • Over-Current Protection: The smart power module includes a built-in over-current protection system that safeguards the module against excessive current that could potentially cause damage.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the FNA25012A prevents overheating by automatically turning off when the device temperature exceeds safe operating limits.
  • Optimized for Motor Drive Applications: Designed specifically for AC motor drives, this module can handle applications such as fans, pumps, and general-purpose inverters.

Product Specifications

  • Rated Voltage: The module is rated for a 250V maximum input, making it suitable for a variety of industrial applications.
  • Current Rating: It offers a robust current rating of 12A, providing ample power for driving motors in demanding scenarios.
  • Package: The FNA25012A comes in a Mini-DIP package, which facilitates easy mounting and space-saving integration into existing systems.

The ON Semiconductor FNA25012A is a highly integrated module that combines ON Semiconductor's expertise in power electronics with state-of-the-art packaging technologies. Its comprehensive set of features makes it an ideal choice for designers looking to enhance system reliability while minimizing footprint and simplifying the design process. Whether it's for home appliances, industrial automation, or HVAC systems, the FNA25012A brings efficiency, durability, and high performance to the heart of motor control circuits.

You May Also Be Interested in

Powerex Inc.
MOD DIPIPM 5A 600V SUPER MINI
Need more? Email Us
ECAD model for PS219B2-AS
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 4A
Need more? Email Us
ECAD model for PS11012
Powerex Inc.
MOD IPM 6-PAC 50A 1200V DIP
Lowest to $115.7334
ECAD model for PSS50SA2FT
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75DSA120
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 75A / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75RSA060
Powerex Inc.
MOD IPM H-BRIDGE L1 50A 600V / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4L1C060
Powerex Inc.
MOD IPM DUAL 600V 200A
Need more? Email Us
ECAD model for PM200DSA060
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $90.0839
ECAD model for PS21963-4E
Powerex Inc.
MOD PV-IPM H-BRDG/CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $73.1168
ECAD model for PM50B5LA060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.2177 $87.2177
2+ $84.4922 $168.9844
3+ $81.7666 $245.2998
4+ $79.0411 $316.1644
5+ $70.8644 $354.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention