EN
  • EN
  • DE

BFB1012L-TA5R

Part No BFB1012L-TA5R
Manufacturer Delta Electronics
Catalog DC Fans
Description FAN BLOWER 97.2X33MM 12VDC WIRE  /  Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series BFB
Package Bulk
Voltage - Rated 12VDC
Dimension Rectangular/Rounded - 97.8mm L x 95.5mm H
Width 33.00mm
Air Flow 23.2 CFM (0.650m³/min)
Static Pressure 0.585 in H2O (145.7 Pa)
Bearing Type Ball
Fan Type Blower
Features Locked Rotor Sensor
Noise 49.5dB(A)
Power (Watts) 4.4 W
RPM 2700 RPM
Termination 3 Wire Leads
Ingress Protection IP55 - Dust Protected, Water Resistant
Temperature Range - Operating 14 ~ 140°F (-10 ~ 60°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.397 lb (180.08 g)
Current Rating (Amps) 0.370A
Voltage Range 3.5 ~ 13.2VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 50000 Hrs @ 40°C
Base Product Number BFB1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Other Names 603-1477,BFB1012LTA5R
Standard Package 56
Win Source Part Number 985424-BFB1012L-TA5R
Ultra Librarian 3D Model Ultra Librarian BFB1012L-TA5R CAD Model

Description

The Delta Electronics BFB1012L-TA5R DC brushless fan is an excellent choice for fans and thermal management.

  • Manufacturer: Delta Electronics
  • Locked Rotor Sensor: Yes
  • Termination: 3 wire lead
  • Package: Bulk
  • Ingress Protection: IP55 - dust protected, water-resistant
  • Standard Package: 56
  • Voltage Rated: 12VDC
  • Power Output: 4.4 W
  • Lifetime @ Temperature: 50000 Hrs @ 40°C
  • Voltage Range: 3.5 ~ 13.2VDC
  • Width: 33.00mm
  • Air Flow: 23.2 CFM (0.650m³/min)
  • Static Pressure: 0.585 in H2O (145.7 Pa)
  • Bearing Type: Ball
  • Fan Type: Blower
  • Noise: 49.5dB(A)
  • RPM: 2700 RPM
  • Temperature Range (Operating): 14 ~ 140°F (-10 ~ 60°C)
  • Dimensions: Rectangular/rounded - 97.8mm L x 95.5mm H
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8414.59.6560

You May Also Be Interested in

ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
Need more? Email Us
ebm-papst
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Delta Electronics
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Delta Electronics
FAN AXIAL 120X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
80X80X38MM 12V DC FAN W/PWM SPEE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess