EN
  • EN
  • DE

9GT0824P4S001

Part No 9GT0824P4S001
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN AXIAL 80X25MM 24VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000611-9GT0824P4S001
Manufacturer Sanyo Denki America Inc.
Category Fans, Thermal Management- Fans -DC Brushless Fans (BLDC)
Series San Ace 80T
Package Box
Operating Temperature -40 ~ 185°F (-40 ~ 85°C)
Size / Dimension Square - 80mm L x 80mm H
Lifetime @ Temp. 40000 Hrs @ 85°C
Weight 0.287 lb (130.18 g)
RPM 6700 RPM
Noise 46.0dB(A)
Ultra Librarian 3D Model Ultra Librarian 9GT0824P4S001 CAD Model

Description

The Sanyo Denki America Inc. San Ace 80T is a square, 80mm L x 80mm H, DC brushless fan with a weight of 0.287 lb (130.18 g).

  • Fan Shape: Square
  • Size: 80mm L x 80mm H
  • Type: DC Brushless Fan
  • Weight: 0.287 lb (130.18 g)
  • Lifetime: 40000 hours @ 85°C
  • Noise: 46.0dB(A)
  • Operating Temperature: -40 ~ 185°F (-40 ~ 85°C)
  • Packaging: Box
  • Application: Thermal Management

You May Also Be Interested in

Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN 120X38MM 48VDC RBLS TACH / DC Fan Axial Ball Bearing 48V 40.8V to 55.2V 102.4CFM 39dB 119 X 119 X 38mm
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6958 $93.6958
2+ $76.8786 $153.7572
3+ $74.4762 $223.4286
4+ $72.0738 $288.2952
5+ $69.6714 $348.3570
6+ $62.4639 $374.7834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess