EN
  • EN
  • DE

9GA0824P4J001

Part No 9GA0824P4J001
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN AXIAL 80X25MM 24VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000875-9GA0824P4J001
Manufacturer Sanyo Denki America Inc
Category Fans, Thermal Management -Fans -DC Brushless Fans (BLDC)
Series San Ace 80
Package Box
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 80mm L x 80mm H
Width 25.00mm
Static Pressure 0.700 in H2O (174.4 Pa)
Bearing Type Ball
Ultra Librarian 3D Model Ultra Librarian 9GA0824P4J001 CAD Model

Description

The San Ace 80 DC brushless fan from Sanyo Denki America Inc is a high-quality fan designed for thermal management.

  • Voltage Rating: 24VDC
  • Size: 80mm L x 80mm H
  • Fan Shape: Square
  • Air Flow: 73.0 CFM (2.04m³/min)
  • Static Pressure: 0.700 in H2O (174.4 Pa)
  • Bearing Type: Ball
  • Product Status: Active

You May Also Be Interested in

Delta Electronics
Need more? Email Us
Delta Electronics
FAN AXIAL 40X10MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
ebm-papst
Need more? Email Us
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
Sanyo Denki America Inc.
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9976 $53.9952
5+ $22.1519 $110.7595
7+ $21.4597 $150.2179
10+ $20.7674 $207.6740
13+ $20.0752 $260.9776
17+ $17.9984 $305.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess