EN
  • EN
  • DE

5656S

Part No 5656S
Manufacturer ebm-papst
Catalog AC Fans
Description FAN AXIAL 135X38MM 230VAC TERM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst Inc.
Series 5600
Package Bulk
Product Status Active
Voltage - Rated 230VAC
Size / Dimension Square - 135mm L x 135mm H
Width 38.00mm
Air Flow 138.0 CFM (3.86m³/min)
Static Pressure -
Bearing Type Ball
Fan Type Tubeaxial
Features -
Noise 46.0dB(A)
Power (Watts) 30.00W
RPM 2700 RPM
Termination 2 Terminals
Ingress Protection -
Temperature Range - Operating -31 ~ 158°F (-35 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 1.8 lbs (816.5 g)
Current Rating (Amps) -
Voltage Range -
Material - Frame Metal
Material - Blade Metal
Lifetime @ Temp. 45000 Hrs @ 40°C
Base Product Number 5656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368446-5656S
Ultra Librarian 3D Model Ultra Librarian 5656S CAD Model

Description

The 1368446-5656S is an AC fan from ebm-papst Inc.

  • Series: 5600
  • Shape: Square
  • Dimensions: 135mm L x 135mm H
  • Rated Voltage: 230VAC
  • Power Rating: 30.00W
  • Lifetime: 45000 hours @ 40°C
  • Bearing Type: Ball bearing
  • Speed: 2700 RPM
  • Air Flow: 138.0 CFM
  • Noise Level: 46.0dB(A)
  • Frame Material: Metal
  • Blade Material: Metal
  • Approvals: CE, CSA, UL, VDE
  • Suitable for: Various applications requiring high-performance cooling

You May Also Be Interested in

ebm-papst
AC BACKWARD-CURVED MOTORIZED IMP
Need more? Email Us
Orion Fans
FAN AXIAL 180X65MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Need more? Email Us
ebm-papst
AC FAN AXIAL 280MM X 80MM
Lowest to $139.9040
ebm-papst
FAN IMPELLER 230VAC 280MM / Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 120X38MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 230VAC WIRE
Need more? Email Us
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 137.6 CFM (3.85m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 250mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess