EN
  • EN
  • DE

FMA1-12038WBJW12-A

Part No FMA1-12038WBJW12-A
Manufacturer Qualtek
Catalog AC Fans
Description EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 137.6 CFM (3.85m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Qualtek
Series FMA1-12038-A
Package Bulk
Voltage - Rated 100 ~ 240VAC
Dimension Square - 120mm L x 120mm H
Width 38.00mm
Air Flow 137.6 CFM (3.85m³/min)
Static Pressure 0.445 in H2O (110.8 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Electronic Commutation (EC)
Noise 51.5dB(A)
Power (Watts) 15.00W
RPM 3500 RPM
Termination 2 Wire Leads
Ingress Protection IP54 - Dust Protected, Water Resistant
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, cURus
Current Rating (Amps) 0.180A
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number FMA1-12038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names Q1281
Standard Package 40
Win Source Part Number 1133208-FMA1-12038WBJW12-A
Ultra Librarian 3D Model Ultra Librarian FMA1-12038WBJW12-A CAD Model

Description

The FMA1-12038WBJW12-A is an AC fan manufactured by Qualtek. The FMA1-12038WBJW12-A is manufactured by Qualtek.

  • Voltage: 100 ~ 240VAC
  • Power: 15.00W
  • Noise Level: 51.5dB(A)
  • Static Pressure: 0.445 in H2O (110.8 Pa)
  • Material: Plastic (Frame and Blade)
  • Lifetime: 70000 hours @ 40°C
  • Ingress Protection: IP54 (Dust Protected and Water-Resistant)
  • Commutation: Electronic Commutation (EC)
  • Fan Type: Tubeaxial
  • Packaging: Bulk
  • Standard Package: 40

You May Also Be Interested in

Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
AC AXIAL FAN
Need more? Email Us
ebm-papst
FAN BLWR CENT 162X180MM 230VAC / Fan Blower, Centrifugal 230VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess