EN
  • EN
  • DE

R2E250-AW50-05

Part No R2E250-AW50-05
Manufacturer ebm-papst
Catalog AC Fans
Description MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 250mm Dia Ball 4 Wire Leads with Splice Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - AC Fans
Mfr ebm-papst
Series R2E250
Package Bulk
Product Status Active
Voltage - Rated 230VAC
Size / Dimension Round - 250mm Dia
Width 141.0mm
Bearing Type Ball
Fan Type Motorized Impellers
Features Capacitor, Thermal Overload Protector (TOP)
Power (Watts) 185W
RPM 2650 RPM
Termination 4 Wire Leads with Splice Terminals
Ingress Protection IP44
Temperature Range - Operating -13 ~ 122°F (-25 ~ 50°C)
Approval Agency CCC
Current Rating (Amps) 0.810A
Material - Blade Aluminum
Base Product Number R2E250
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Win Source Part Number 862694-R2E250-AW50-05
Ultra Librarian 3D Model Ultra Librarian R2E250-AW50-05 CAD Model

Description

The R2E250-AW50-05 is an AC fan from ebm-papst's R2E250 series.

  • Diameter: 250mm round
  • Rated Voltage: 230VAC
  • Power Rating: 185W
  • Features: Capacitor and Thermal Overload Protector (TOP)
  • Wire Leads: 4 wire leads with splice terminals
  • Blades Material: Aluminum
  • Operating Temperature Range: -13 to 122°F (-25 to 50°C)
  • Approvals: CCC
  • Status: Active

You May Also Be Interested in

Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
AC FAN AXIAL 280MM X 80MM
Lowest to $139.9040
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
Mechatronics Fan Group
FAN AXIAL 120X38MM 115VAC
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
Comair Rotron
FAN AXIAL 119X39MM 230VAC MX3B3 / Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 105.0 CFM (2.94m3/min) 2 Terminals
Lowest to $115.5832
ebm-papst
FAN AXIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess