EN
  • EN
  • DE

R2E280-AE52-05

Part No R2E280-AE52-05
Manufacturer ebm-papst
Catalog AC Fans
Description FAN IMPELLER 230VAC 280MM / Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr ebm-papst Inc.
Series R2E280
Package Bulk
Voltage - Rated 230VAC
Dimension Round - 280mm Dia
Width 125.0mm
Bearing Type Ball
Fan Type Motorized Impellers
Features Capacitor, Thermal Overload Protection (TOP)
Power (Watts) 225W
RPM 2700 RPM
Termination 4 Wire Leads
Ingress Protection IP44
Temperature Range - Operating -13 ~ 104°F (-25 ~ 40°C)
Approval Agency CCC
Current Rating (Amps) 1.00A
Material - Blade Steel
Base Product Number R2E280
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6560
Other Names 381-2870
Standard Package 1
Win Source Part Number 1116282-R2E280-AE52-05
Ultra Librarian 3D Model Ultra Librarian R2E280-AE52-05 CAD Model

Description

The R2E280-AE52-05 is an AC fan manufactured by ebm-papst Inc. ebm-papst Inc. manufactures the R2E280-AE52-05.

  • Voltage Rating: 230VAC
  • Power Rating: 225W
  • Design: Motorized Impeller
  • Speed: 2700 RPM
  • Noise: 0 dB
  • Bearing Type: Ball
  • Temperature Range: -25°C to 40°C
  • Shape: Round
  • Diameter: 280mm
  • Leads: 4 Wire
  • RoHS Compliant: Yes
  • Ingress Protection: IP44

You May Also Be Interested in

Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
ebm-papst
FAN AXIAL 135X38MM 230VAC TERM
Need more? Email Us
Sunon Fans
FAN AXIAL 120X38MM 220/240VAC / Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER
Need more? Email Us
ebm-papst
R2E190-RA26-31 / Fan
Need more? Email Us
ebm-papst
FAN IMPELLER 230VAC 280MM / Fan Motorized Impellers 230VAC Round - 280mm Dia Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess