EN
  • EN
  • DE

OA180APL-11-1TB

Part No OA180APL-11-1TB
Manufacturer Orion Fans
Catalog AC Fans
Description FAN AXIAL 180X65MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 180mm L x 180mm H Ball 405.0 CFM (11.34m³/min) 2 Terminals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Orion Fans
Series OA180APL
Package Box
Voltage - Rated 115VAC
Dimension Square - 180mm L x 180mm H
Width 65.00mm
Air Flow 405.0 CFM (11.34m³/min)
Static Pressure 0.830 in H2O (206.7 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Thermal Overload Protector (TOP)
Noise 60.0dB
Power (Watts) 70.0W
RPM 3300 RPM
Termination 2 Terminals
Temperature Range - Operating -4 ~ 176°F (-20 ~ 80°C)
Approval Agency cURus, TUV
Weight 4 lbs (1.8 kg)
Voltage Range 60 ~ 130VAC
Material - Frame Aluminum
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 60000 Hrs @ 40°C
Base Product Number OA180AP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names OA180APL111TB,1053-1052,OA180APL-11-1TBX
Standard Package 1
Win Source Part Number 1152308-OA180APL-11-1TB
Ultra Librarian 3D Model Ultra Librarian OA180APL-11-1TB CAD Model

Description

The OA180APL-11-1TB is an AC fan from Orion Fans.

  • Series: OA180APL
  • Features: Thermal Overload Protector (TOP)
  • Termination: 2 Terminals
  • Package: Box
  • Voltage Rated: 115VAC
  • Power: 70.0W
  • Lifetime: 60000 Hours @ 40°C
  • Voltage Range: 60 ~ 130VAC
  • Dimension: Square with 180mm L x 180mm H
  • Noise Level: 60.0dB
  • Static Pressure: 0.830 in H2O (206.7 Pa)
  • Material: Aluminum Frame and Polybutylene Terephthalate (PBT) Blade
  • Operating Temperature: -4 ~ 176°F (-20 ~ 80°C)
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • Applications: Thermal Management and AC Fans

You May Also Be Interested in

Qualtek
FAN AXIAL 172X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 151mm H Ball 240.0 CFM (6.72m³/min) 2 Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 92X25MM 115VAC TERM
Lowest to $0.0069
ebm-papst
FAN AXIAL 80X38MM 230VAC WIRE
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 4 Wire Leads
Need more? Email Us
Qualtek
EC FAN, 120X120X38MM, 2-BALL BEA / Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
Lowest to $36.0429
Comair Rotron
FAN AXIAL 119X39MM 230VAC MX3B3 / Fan Tubeaxial 230VAC Square - 119mm L x 119mm H Ball 105.0 CFM (2.94m3/min) 2 Terminals
Lowest to $115.5832
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
AC AXIAL FAN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess