EN
  • EN
  • DE

TR/3216FF-6.5A

Part No TR/3216FF-6.5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395486-TR/3216FF-6.5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/3216FF-6.5A CAD Model

Description

The TR/3216FF-6.5A is a fast-acting chip fuse from Eaton Bussmann, designed for surface mount applications. This fuse is engineered to provide overcurrent protection in a small 3216 (1206 imperial) package. Its fast-acting characteristic ensures that it quickly interrupts the circuit in the event of a fault, minimizing potential damage to downstream components.

Applications

  • Power Supplies: Overcurrent protection in power supply units and adapters.
  • Lighting Systems: Protection for LED drivers and other lighting circuit components.
  • Consumer Electronics: Used in devices like televisions, audio equipment, and set-top boxes.
  • Industrial Equipment: Provides circuit protection in industrial control systems and machinery.
  • Telecom Equipment: Safeguards circuits in telecommunications equipment, such as modems and routers.

Features

  • Fast-Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Compact Size: Small 3216 (1206) package allows for high-density circuit board designs.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental safety.

Benefits

  • Reliable Circuit Protection: Prevents damage to sensitive electronic components due to overcurrent events.
  • Improved Product Safety: Reduces the risk of fire or electrical hazards in electronic devices.
  • Smaller Product Size: Enables the design of smaller and more portable electronic products.
  • Cost-Effective: Provides a cost-efficient solution for overcurrent protection in mass production.
  • Easy Integration: Simplifies the assembly process with surface mount technology.

Additional Details

The TR/3216FF-6.5A fuse has a current rating of 6.5A (6.5 Amperes). The voltage rating is typically around 32V, but the exact rating should be verified in the datasheet. The interrupting rating, which defines the maximum fault current the fuse can safely interrupt, is a critical parameter. Always consult the Eaton Bussmann datasheet for this specific part number to obtain the precise voltage and interrupting current ratings.

The fuse body is typically made of ceramic, providing excellent insulation and thermal stability. The terminals are designed for surface mount soldering. When selecting this fuse, it is essential to consider the normal operating current, potential fault current levels, and operating voltage of the circuit being protected. The operating temperature range and other performance characteristics are detailed in the manufacturer's datasheet.

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess