Product Overview: TMS570LS2135DZWTSQ1
The TMS570LS2135DZWTSQ1 is a high-performance automotive-grade microcontroller designed and manufactured by Texas Instruments (TI). This powerful microcontroller is part of TI's Hercules TMS570 series, which is specifically engineered to meet the rigorous demands of safety-critical applications within the automotive and transportation industries.
Key Features:
- High-Performance ARM Cortex-R4F Core: At the heart of the TMS570LS2135DZWTSQ1 is a 32-bit ARM Cortex-R4F CPU that operates at a frequency of up to 180MHz, providing robust processing capabilities for complex applications.
- Integrated Safety Features: This microcontroller comes with built-in safety features, including error correction code (ECC) on all memories, a built-in self-test (BIST) for the CPU and memory, and redundant peripherals. These features help achieve compliance with safety standards such as ISO 26262 and IEC 61508.
- Memory and Storage: The device is equipped with 2MB of integrated Flash memory and 160KB of RAM, ensuring sufficient storage and working memory for demanding automotive applications.
- Rich Peripherals: The TMS570LS2135DZWTSQ1 offers a variety of peripherals, including CAN, SPI, UART, and Ethernet interfaces, which facilitate communication with other components in automotive systems.
- Temperature Range: The microcontroller operates over an extended temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.
- Quality and Reliability: As an automotive-grade product, it meets the AEC-Q100 Grade 1 qualification, ensuring high levels of quality and reliability.
Applications:
The TMS570LS2135DZWTSQ1 is ideal for a range of automotive applications, including:
- Advanced Driver Assistance Systems (ADAS)
- Electronic Stability Control (ESC)
- Electric Power Steering (EPS)
- Brake Control Systems
- Powertrain Systems
With its robust processing power, comprehensive safety features, and a wide array of communication interfaces, the TMS570LS2135DZWTSQ1 from Texas Instruments stands as a compelling choice for developers seeking a reliable microcontroller for their safety-critical automotive applications.