EN
  • EN
  • DE

S500-8-R

Part No S500-8-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description S500 8A BUSS FUSE / 8 A 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Eaton - Electronics Division
Series S500
Mounting Type Holder
Fuse Type Cartridge, Glass
Current Rating (Amps) 8 A
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case 5mm x 20mm
Breaking Capacity @ Rated Voltage 80A
Approval Agency BSI, CSA, cURus, SEMKO, VDE
Dimension 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance 0.01 Ohms
ECCN EAR99
HTSUS 8536.10.0020
Standard Package 5
Win Source Part Number 1090171-S500-8-R
Ultra Librarian 3D Model Ultra Librarian S500-8-R CAD Model

Description

The Eaton Bussmann S500-8-R is a high-interrupting capacity fuse designed to protect electrical circuits and equipment from overcurrent and short-circuit conditions. It is commonly used in industrial and commercial applications where reliable circuit protection is essential.

Applications:

  • Motor protection
  • Transformer protection
  • Feeder circuits
  • Branch circuits
  • Control circuits

Features:

  • High interrupting capacity
  • Current-limiting
  • Time-delay characteristics
  • Durable construction
  • Visual indication of blown fuse

Benefits:

  • Effective circuit protection: Quickly interrupts overcurrents and short circuits to prevent damage to equipment and wiring.
  • Reduced equipment downtime: Limits the amount of fault current flowing through the circuit, minimizing potential damage and downtime.
  • Selective coordination: Time-delay characteristics allow for selective coordination with other protective devices, ensuring that only the faulted circuit is interrupted.
  • Long-lasting performance: Durable construction withstands harsh environments and provides reliable protection over an extended lifespan.
  • Easy troubleshooting: Visual indication of blown fuse simplifies troubleshooting and reduces maintenance time.

Technical Specifications:

The S500-8-R has a current rating of 8 Amps. Its voltage rating is typically 500 Volts AC. The interrupting rating is 200,000 Amps. It is a time-delay fuse, allowing for momentary overloads without tripping. The fuse meets UL 248-14 standard. It is constructed with a robust body and reliable internal components for consistent performance. The operating temperature range is -40°C to 85°C.

In summary, the Eaton Bussmann S500-8-R is a reliable and effective fuse designed to provide superior circuit protection in a wide range of industrial and commercial applications. Its high interrupting capacity, current-limiting capabilities, and time-delay characteristics make it an ideal choice for protecting sensitive equipment and minimizing downtime.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess