EN
  • EN
  • DE

CTX210607TR-R

Part No CTX210607TR-R
Manufacturer Eaton Bussmann
Catalog Specialty Transformers
Description TRANSFORMER CCFL 6W 15V 11MA SMD /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Specialty Transformers
Mfr Eaton - Electronics Division
Package Tape & Reel (TR)
Product Status Obsolete
Inductance 27 µH
For Use With/Related Products CCFL Power Supplies
Mounting SMD (SMT)
Dimension 0.650" L x 0.827" W (16.50mm x 21.00mm)
Height - Seated (Max) 0.217" (5.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Standard Package 275
Win Source Part Number 1013045-CTX210607TR-R
Ultra Librarian 3D Model Ultra Librarian CTX210607TR-R CAD Model

Description

The CTX210607TR-R transformer is a component designed for use in CCFL power supplies.

  • Inductance: 27 µH
  • Height: 0.217" (5.50mm)
  • Package: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Series: CTX
  • Manufacturer: Eaton - Electronics Division
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.7806
Murata Power Solutions Inc.
MAX 253 TX 5V INPUT 5V OUT SMD /
Lowest to $5.7149
Pulse
IND PWR 3.0X3.0X1.2 1.02MH SMT
Lowest to $0.7561
TDK Corporation
TRANSFORMER 6.0UH 1.50A PHOTO /
Need more? Email Us
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 5V IN/OUT MAX 253 SMD /
Lowest to $3.0339
Pulse
XFMR GATE-DR 8CT:9CT SM NPB /
Lowest to $2.1152

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess