EN
  • EN
  • DE

CMS3-10-R

Part No CMS3-10-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 518UH 1.45A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 1.45A DCR 76mOhm (Typ)
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number CMS3-10-ND, CMS3-10, CMS3-10-R-ND, 513-1792-1, CMS310R, 513-1792-2, 513-1792-6
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915632-CMS3-10-R
Ultra Librarian 3D Model Ultra Librarian CMS3-10-R CAD Model

Description

The Eaton Bussmann 915632-CMS3-10-R is a surface mount 2 line common mode choke that belongs to the CMS series.

  • Mounting Type: Surface Mount
  • Lines: 2
  • Type: Common Mode Choke
  • Series: CMS
  • Package: Horizontal 4 PC pad
  • DCR: 76mOhm (Typ)
  • Operating Temperature Range: from -40°C to 160°C
  • Supply and Demand Status: Currently balanced
  • Other Part Numbers: CMS3-10-ND, CMS3-10, CMS3-10-R-ND, 513-1792-1, CMS310R, 513-1792-2, and 513-1792-6
  • Estimated Production Lead Time: 18 weeks

You May Also Be Interested in

Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess