EN
  • EN
  • DE

FBMH1608HL121-T

Part No FBMH1608HL121-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0603 1LN / 120 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 130mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series FB
Package Tape & Reel
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 1.2A
DC Resistance (DCR) (Max) 130mOhm
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting SMD (SMT)
Height (Max) 0.035" (0.90mm)
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 587-1731-2,587-1731-1,587-1731-6,FBMH1608HL121T,FC FB MH1608HL121-T,FBMH1608HL121-T-ND
Standard Package 4,000
Win Source Part Number 974199-FBMH1608HL121-T
Ultra Librarian 3D Model Ultra Librarian FBMH1608HL121-T CAD Model

Description

The Taiyo Yuden FBMH1608HL121-T is a ferrite bead filter with an impedance of 120 Ohms at 100 MHz, a maximum DC resistance of 130mOhm, and a current rating of 1.2A.

  • Impedance: 120 Ohms @ 100 MHz
  • Maximum DC Resistance: 130mOhm
  • Current Rating: 1.2A
  • Operating Temperature Range: -40°C to 125°C
  • Mounting Package: Surface mount
  • Size: 0603 (1608 Metric)
  • Ideal For: Use in various applications such as power supplies, DC-DC converters, and other electronic devices that require noise suppression and EMI filtering

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess