EN
  • EN
  • DE

CMS2-2-R

Part No CMS2-2-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 40UH 4.4A 2LN SMD / 40 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 4.4A DCR 8mOhm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Eaton - Electronics Division
Series CMS
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 40 µH @ 100 kHz
Current Rating (Max) 4.4A
DC Resistance (DCR) (Max) 8mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting SMD (SMT)
Dimension 0.350" L x 0.350" W (8.90mm x 8.90mm)
Height (Max) 0.236" (6.00mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names CMS22R,513-1687-6,CMS2-2,CMS2-2-R-ND,CMS2-2-ND,513-1687-1,513-1687-2
Standard Package 800
Win Source Part Number 1216677-CMS2-2-R
Ultra Librarian 3D Model Ultra Librarian CMS2-2-R CAD Model

Description

The CMS2-2-R is a common mode choke from Eaton - Electronics Division.

  • Height: 0.236" (6.00mm)
  • Dimension: 0.350" L x 0.350" W (8.90mm x 8.90mm)
  • Package: 800 (Standard)
  • Operating Temperature (Max): 160°C
  • Alternative Part: CMS22R

You May Also Be Interested in

Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR
Lowest to $0.3128
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess