EN
  • EN
  • DE

CMS1-14-R

Part No CMS1-14-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 205UH 850MA 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 850mA DCR 186mOhm (Typ)
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number CMS1-14-R-ND, CMS1-14, CMS114R, 513-1661-2, 513-1661-1, CMS1-14-ND, 513-1661-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915630-CMS1-14-R
Ultra Librarian 3D Model Ultra Librarian CMS1-14-R CAD Model

Description

The Eaton Bussmann CMS is a 2 line common mode choke surface mount filter with 850mA DCR 186mOhm (Typ).

  • Lines: 2
  • Type: Common Mode Choke, Surface Mount Filter
  • Current: 850mA
  • DCR: 186mOhm (Typ)
  • Package: Horizontal, 4 PC pad
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C ~ 160°C
  • Supply and Demand Status: Balanced
  • Quantity per Package: 2000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 18 weeks
  • HTSUS: 8548.90.0100
  • Other Part Numbers: CMS1-14-R-ND, CMS1-14, CMS114R, 513-1661-2, 513-1661-1, CMS1-14-ND, 513-1661-6

You May Also Be Interested in

Wurth Electronics Inc
CMC 3.3MH 1.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 120mOhm
Lowest to $4.3657
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2428
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100 MHz 350mA DCR 350mOhm
Lowest to $0.0415
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,936 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess