EN
  • EN
  • DE

SST34HF1641C-70-4E-L1P

Part No SST34HF1641C-70-4E-L1P
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193426-SST34HF1641C-70-4E-L1P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF1641C-70-4E-L1P CAD Model

Description

Microchip Technology SST34HF1641C-70-4E-L1P

The SST34HF1641C-70-4E-L1P is a high-performance, CMOS SuperFlash® memory component designed and manufactured by Microchip Technology. This non-volatile memory chip is part of the renowned SST34HF16xx series, known for its reliability and endurance. It is an ideal storage solution for a wide array of applications that require fast read and write capabilities, coupled with a high degree of data integrity and retention.

With its 16-Mbit storage capacity, the SST34HF1641C-70-4E-L1P ensures ample space for firmware, boot code, or data logging. The device operates with a power supply voltage range of 2.7V to 3.6V, making it compatible with various low-power and battery-operated devices. Its access time of 70ns allows for swift data retrieval, which is essential for applications requiring quick response times, such as real-time systems.

This memory component comes in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which is known for its compact footprint and excellent thermal performance. The packaging makes the SST34HF1641C-70-4E-L1P a perfect fit for space-constrained applications while providing robustness for harsh environments.

Key features of the SST34HF1641C-70-4E-L1P include:

  • 16-Mbit memory capacity
  • 70ns access time
  • 2.7V to 3.6V power supply voltage range
  • Endurance: 100,000 cycles minimum
  • Data retention: 100 years minimum
  • Low-power consumption
  • 48-LFBGA package for minimal footprint

The SST34HF1641C-70-4E-L1P is also equipped with advanced security features, including a Software Data Protection mechanism to prevent inadvertent write operations and a hardware lock to safeguard the boot block regions. These features make the memory component an excellent choice for applications that cannot compromise on data security.

Overall, the Microchip Technology SST34HF1641C-70-4E-L1P represents a reliable, secure, and efficient memory solution for embedded systems, consumer electronics, telecommunications, and industrial applications. Its robust design and advanced features ensure that it meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess